TE Connectivity Connector Housing, Receptacle 10 Position, 2.54Mm; Product Range Amp Te Connectivity 104257-9.

Description
CONNECTOR HOUSING, RECEPTACLE 10 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:10POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE 10 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:10POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle 10 Position, 2.54Mm; Product Range Amp Te Connectivity - 28AC6896 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 10 Position, 2.54Mm; Product Range Amp Te Connectivity
28AC6896
Connector Housing, Receptacle 10 Position, 2.54Mm; Product Range Amp Te Connectivity 28AC6896
CONNECTOR HOUSING, RECEPTACLE 10 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:10POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES

CONNECTOR HOUSING, RECEPTACLE 10 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:10POSITIONS; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6896
Product Name Connector Housing, Receptacle 10 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details