TE Connectivity Connector Housing, Receptacle 10 Position, 2.54Mm; Product Range Amp Te Connectivity 104257-9

Description
CONNECTOR HOUSING, RECEPTACLE 10 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE 10 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle 10 Position, 2.54Mm; Product Range Amp Te Connectivity - 92F1215 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 10 Position, 2.54Mm; Product Range Amp Te Connectivity
92F1215
Connector Housing, Receptacle 10 Position, 2.54Mm; Product Range Amp Te Connectivity 92F1215
CONNECTOR HOUSING, RECEPTACLE 10 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE 10 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet
Housing, Receptacle, 10Way; Product Range Amp Te Connectivity - 23T1679 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 10Way; Product Range Amp Te Connectivity
23T1679
Housing, Receptacle, 10Way; Product Range Amp Te Connectivity 23T1679
HOUSING, RECEPTACLE, 10WAY; Product Range:AMPMODU MTE Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2.54mm; For Use With:MTE Contacts; SVHC:No SVHC (15-Jan-2019); Contact Termination:Crimp; Contact Termination RoHS Compliant: Yes

HOUSING, RECEPTACLE, 10WAY; Product Range:AMPMODU MTE Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2.54mm; For Use With:MTE Contacts; SVHC:No SVHC (15-Jan-2019); Contact Termination:Crimp; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F1215
Product Name Connector Housing, Receptacle 10 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details