TE Connectivity Connector Housing, Receptacle, 9 Position, 2.54Mm; Product Range Amp Te Connectivity 104257-8

Description
CONNECTOR HOUSING, RECEPTACLE, 9 POSITION, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RECEPTACLE, 9 POSITION, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 9 Position, 2.54Mm; Product Range Amp Te Connectivity - 92F1214 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 9 Position, 2.54Mm; Product Range Amp Te Connectivity
92F1214
Connector Housing, Receptacle, 9 Position, 2.54Mm; Product Range Amp Te Connectivity 92F1214
CONNECTOR HOUSING, RECEPTACLE, 9 POSITION, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 9 POSITION, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 9Ways Rohs Compliant Amp Te Connectivity - 70AH6926 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 9Ways Rohs Compliant Amp Te Connectivity
70AH6926
Connector Housing, Rcpt, 9Ways Rohs Compliant Amp Te Connectivity 70AH6926
CONNECTOR HOUSING, RCPT, 9WAYS ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 9WAYS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F1214
Product Name Connector Housing, Receptacle, 9 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details