TE Connectivity Connector Housing, Receptacle, 8 Position, 2.54Mm; Product Range Amp Te Connectivity 104257-7

Description
CONNECTOR HOUSING, RECEPTACLE, 8 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 8 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 8 Position, 2.54Mm; Product Range Amp Te Connectivity - 92F1213 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 8 Position, 2.54Mm; Product Range Amp Te Connectivity
92F1213
Connector Housing, Receptacle, 8 Position, 2.54Mm; Product Range Amp Te Connectivity 92F1213
CONNECTOR HOUSING, RECEPTACLE, 8 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 8 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F1213
Product Name Connector Housing, Receptacle, 8 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details