TE Connectivity Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity 104257-5

Description
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Body Material:Thermoplast ic; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Body Material:Thermoplast ic; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity - 95F1891 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity
95F1891
Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity 95F1891
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Body Material:Thermoplast ic; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Body Material:Thermoplastic; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95F1891
Product Name Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity
Material Plastic / Polymer; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details