TE Connectivity Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity 104257-5.

Description
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; BODY MATERIAL:THERMOPLAST IC; NO. OF ROWS:1 ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; BODY MATERIAL:THERMOPLAST IC; NO. OF ROWS:1 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity - 26AC5940 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity
26AC5940
Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity 26AC5940
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; BODY MATERIAL:THERMOPLAST IC; NO. OF ROWS:1 ROHS COMPLIANT: YES

CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:6POSITIONS; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; BODY MATERIAL:THERMOPLASTIC; NO. OF ROWS:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5940
Product Name Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity
Material Plastic / Polymer; THERMOPLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details