TE Connectivity Connector Housing, Receptacle, 5 Position, 2.54Mm; Product Range Amp Te Connectivity 104257-4.

Description
CONNECTOR HOUSING, RECEPTACLE, 5 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 5 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 5 Position, 2.54Mm; Product Range Amp Te Connectivity - 26AC5939 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 5 Position, 2.54Mm; Product Range Amp Te Connectivity
26AC5939
Connector Housing, Receptacle, 5 Position, 2.54Mm; Product Range Amp Te Connectivity 26AC5939
CONNECTOR HOUSING, RECEPTACLE, 5 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES

CONNECTOR HOUSING, RECEPTACLE, 5 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5939
Product Name Connector Housing, Receptacle, 5 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details