TE Connectivity Connector Housing, Receptacle, 4 Position, 2.54Mm; Product Range Amp Te Connectivity 104257-3.

Description
CONNECTOR HOUSING, RECEPTACLE, 4 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; BODY MATERIAL:THERMOPLAST IC; NO. OF ROWS:1 ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 4 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; BODY MATERIAL:THERMOPLAST IC; NO. OF ROWS:1 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 4 Position, 2.54Mm; Product Range Amp Te Connectivity - 26AC5938 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 4 Position, 2.54Mm; Product Range Amp Te Connectivity
26AC5938
Connector Housing, Receptacle, 4 Position, 2.54Mm; Product Range Amp Te Connectivity 26AC5938
CONNECTOR HOUSING, RECEPTACLE, 4 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; BODY MATERIAL:THERMOPLAST IC; NO. OF ROWS:1 ROHS COMPLIANT: YES

CONNECTOR HOUSING, RECEPTACLE, 4 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; BODY MATERIAL:THERMOPLASTIC; NO. OF ROWS:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5938
Product Name Connector Housing, Receptacle, 4 Position, 2.54Mm; Product Range Amp Te Connectivity
Material Plastic / Polymer; THERMOPLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details