TE Connectivity Connector Housing, Receptacle, 3 Position, 2.54Mm; Product Range Amp Te Connectivity 104257-2.

Description
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; BODY MATERIAL:THERMOPLAST IC; NO. OF ROWS:1 ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; BODY MATERIAL:THERMOPLAST IC; NO. OF ROWS:1 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 3 Position, 2.54Mm; Product Range Amp Te Connectivity - 26AC5937 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 3 Position, 2.54Mm; Product Range Amp Te Connectivity
26AC5937
Connector Housing, Receptacle, 3 Position, 2.54Mm; Product Range Amp Te Connectivity 26AC5937
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; BODY MATERIAL:THERMOPLAST IC; NO. OF ROWS:1 ROHS COMPLIANT: YES

CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; BODY MATERIAL:THERMOPLASTIC; NO. OF ROWS:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5937
Product Name Connector Housing, Receptacle, 3 Position, 2.54Mm; Product Range Amp Te Connectivity
Material Plastic / Polymer; THERMOPLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details