TE Connectivity Connector Housing, Receptacle, 2 Position, 2.54Mm; Product Range Amp Te Connectivity 104257-1

Description
CONNECTOR HOUSING, RECEPTACLE, 2 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Body Material:Thermoplast ic; Colour:Black; No. of Rows:1; Width:2"RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 2 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Body Material:Thermoplast ic; Colour:Black; No. of Rows:1; Width:2"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 2 Position, 2.54Mm; Product Range Amp Te Connectivity - 92F1226 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 2 Position, 2.54Mm; Product Range Amp Te Connectivity
92F1226
Connector Housing, Receptacle, 2 Position, 2.54Mm; Product Range Amp Te Connectivity 92F1226
CONNECTOR HOUSING, RECEPTACLE, 2 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Body Material:Thermoplast ic; Colour:Black; No. of Rows:1; Width:2"RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 2 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Body Material:Thermoplastic; Colour:Black; No. of Rows:1; Width:2"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F1226
Product Name Connector Housing, Receptacle, 2 Position, 2.54Mm; Product Range Amp Te Connectivity
Material Plastic / Polymer; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details