The 4X5 MTE Receptacle from TE Connectivity is designed for wire-to-board and wire-to-wire applications, suitable for various electronic equipment including medical instruments, automotive controls, and commercial printers. This product features insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility in assembly designs with latching and polarization options. It supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. The receptacle is compatible with wire sizes ranging from 22 to 30 AWG for IDC configurations and 20 to 32 AWG for crimp snap-in contacts. It is RoHS compliant, ensuring it meets environmental standards. The product's design allows for configurations of 2 to 25 positions, with options for double row coupling shrouds that can accommodate up to 50 positions.
4X5 MTE RCPT SR RIBBED .100CL ROHS COMPLIANT: NO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 33K4143 |
| Product Name | 4X5 Mte Rcpt Sr Ribbed .100Cl Rohs Compliant Amp - Te Connectivity |