The 4X5 MTE Shrd Pin Sr Latch .100 is part of the TE Connectivity AMPMODU MTE interconnect system, designed for wire-to-board and wire-to-wire applications. This product features insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility for various electronic equipment, including medical instruments, automotive controls, and telecommunications devices. The connector supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It accommodates wire sizes from AWG 22 to AWG 30 for IDC configurations and AWG 20 to AWG 32 for crimp snap-in contacts. The product is RoHS compliant and offers options for different plating finishes, including gold and matte tin. This connector is suitable for applications requiring reliable latching and polarization, and it can be configured in single or double row arrangements, allowing for versatile design options in compact spaces.
4X5 MTE SHRD PIN SR LATCH .100 ROHS COMPLIANT: NO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 17C1312 |
| Product Name | 4X5 Mte Shrd Pin Sr Latch .100 Rohs Compliant Amp - Te Connectivity |