The 4X4 MTE Shrd Pin Sr Latch .100 is part of the TE Connectivity AMPMODU MTE interconnection system, designed for wire-to-board and wire-to-wire applications. This product features insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility for various electronic equipment, including medical instruments, automotive controls, and telecommunications devices. It supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. The connector is available in multiple plating options and accommodates wire sizes from AWG 22 to AWG 30. Its design includes latching and polarization features, enhancing reliability in assembly. The product is RoHS compliant, ensuring it meets environmental standards.
4X4 MTE SHRD PIN SR LATCH .100 ROHS COMPLIANT: NO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 10H6574 |
| Product Name | 4X4 Mte Shrd Pin Sr Latch .100 Rohs Compliant Amp - Te Connectivity |