10379727 -- AFSE 71G FOOT LEFT 20K ENTRELEC - TE CONNECTIVITY
TE Connectivity
Afse 71G Foot Left 20K Entrelec - Te Connectivity
10379727
Description
AFSE 71G FOOT LEFT 20K
Description
AFSE 71G FOOT LEFT 20K
Suppliers
Afse 71G Foot Left 20K Entrelec - Te Connectivity
71AC8950
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
71AC8950 |
|
Product Name
|
Afse 71G Foot Left 20K Entrelec - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Gender
Female / Jack
Geometry
Straight
Termination
Solder
View Details