TE Connectivity Wire-Board Connector Receptacle, 9Pos, 2.54Mm; Product Range Amp Te Connectivity 103688-8

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 9POS, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 9POS, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 9Pos, 2.54Mm; Product Range Amp Te Connectivity - 92F1186 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 9Pos, 2.54Mm; Product Range Amp Te Connectivity
92F1186
Wire-Board Connector Receptacle, 9Pos, 2.54Mm; Product Range Amp Te Connectivity 92F1186
WIRE-BOARD CONNECTOR RECEPTACLE, 9POS, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 9POS, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F1186
Product Name Wire-Board Connector Receptacle, 9Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details