TE Connectivity Wire-Board Connector Plug, 10 Position, 2.54Mm; Product Range Amp Te Connectivity 103653-9

Description
WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM; Product Range:MTE; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM; Product Range:MTE; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Plug, 10 Position, 2.54Mm; Product Range Amp Te Connectivity - 92F1269 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 10 Position, 2.54Mm; Product Range Amp Te Connectivity
92F1269
Wire-Board Connector Plug, 10 Position, 2.54Mm; Product Range Amp Te Connectivity 92F1269
WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM; Product Range:MTE; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM; Product Range:MTE; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F1269
Product Name Wire-Board Connector Plug, 10 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details