TE Connectivity Wire-Board Connector, Plug, 6 Position, 2.54Mm; Product Range Amp - Te Connectivity 103653-5.

Description
WIRE-BOARD CONNECTOR, PLUG, 6 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; No. of Rows:1Rows RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, PLUG, 6 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Plug, 6 Position, 2.54Mm; Product Range Amp - Te Connectivity - 28AC6873 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 6 Position, 2.54Mm; Product Range Amp - Te Connectivity
28AC6873
Wire-Board Connector, Plug, 6 Position, 2.54Mm; Product Range Amp - Te Connectivity 28AC6873
WIRE-BOARD CONNECTOR, PLUG, 6 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 6 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplastic; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6873
Product Name Wire-Board Connector, Plug, 6 Position, 2.54Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

N Female To N Female Bulkhead RF Adapter - ET-NFS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Straight
View Details
6+2 Pos. Female 24-28 AWG+18 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F2-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
XF3M/XF2M FPC/FFC Connector - XF3M(1)-2315-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details