TE Connectivity Wire-To-Board Connector, Ampmodu Mte Series, Crimp, Plug, 5, 2.54 Mm Rohs Compliant Amp Te Connectivity 103653-4

Description
Wire-To-Board Connector, AMPMODU MTE Series, Crimp, Plug, 5, 2.54 mm RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, AMPMODU MTE Series, Crimp, Plug, 5, 2.54 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Ampmodu Mte Series, Crimp, Plug, 5, 2.54 Mm Rohs Compliant Amp Te Connectivity - 23T1672 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu Mte Series, Crimp, Plug, 5, 2.54 Mm Rohs Compliant Amp Te Connectivity
23T1672
Wire-To-Board Connector, Ampmodu Mte Series, Crimp, Plug, 5, 2.54 Mm Rohs Compliant Amp Te Connectivity 23T1672
Wire-To-Board Connector, AMPMODU MTE Series, Crimp, Plug, 5, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU MTE Series, Crimp, Plug, 5, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector, Plug, 5 Position, 2.54Mm; Product Range Amp Te Connectivity - 92F1264 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 5 Position, 2.54Mm; Product Range Amp Te Connectivity
92F1264
Wire-Board Connector, Plug, 5 Position, 2.54Mm; Product Range Amp Te Connectivity 92F1264
WIRE-BOARD CONNECTOR, PLUG, 5 POSITION, 2.54MM; Product Range:MTE; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 5 POSITION, 2.54MM; Product Range:MTE; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplastic; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 23T1672 92F1264
Product Name Wire-To-Board Connector, Ampmodu Mte Series, Crimp, Plug, 5, 2.54 Mm Rohs Compliant Amp Te Connectivity Wire-Board Connector, Plug, 5 Position, 2.54Mm; Product Range Amp Te Connectivity
Material Plastic / Polymer; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details