TE Connectivity Wire-Board Connector, Plug, 4 Position, 2.54Mm; Product Range Amp Te Connectivity 103653-3.

Description
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Plug, 4 Position, 2.54Mm; Product Range Amp Te Connectivity - 26AC5928 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 4 Position, 2.54Mm; Product Range Amp Te Connectivity
26AC5928
Wire-Board Connector, Plug, 4 Position, 2.54Mm; Product Range Amp Te Connectivity 26AC5928
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplastic; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5928
Product Name Wire-Board Connector, Plug, 4 Position, 2.54Mm; Product Range Amp Te Connectivity
Material Plastic / Polymer; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2 inch (50.8 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details