TE Connectivity Wire-Board Connector, Plug, 3 Position, 2.54Mm; Product Range Amp Te Connectivity 103653-2

Description
WIRE-BOARD CONNECTOR, PLUG, 3 POSITION, 2.54MM; Product Range:MTE; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, PLUG, 3 POSITION, 2.54MM; Product Range:MTE; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Plug, 3 Position, 2.54Mm; Product Range Amp Te Connectivity - 92F1218 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 3 Position, 2.54Mm; Product Range Amp Te Connectivity
92F1218
Wire-Board Connector, Plug, 3 Position, 2.54Mm; Product Range Amp Te Connectivity 92F1218
WIRE-BOARD CONNECTOR, PLUG, 3 POSITION, 2.54MM; Product Range:MTE; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 3 POSITION, 2.54MM; Product Range:MTE; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplastic; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Ampmodu Mte Series, Crimp, Plug, 3, 2.54 Mm Rohs Compliant Amp Te Connectivity - 23T1670 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu Mte Series, Crimp, Plug, 3, 2.54 Mm Rohs Compliant Amp Te Connectivity
23T1670
Wire-To-Board Connector, Ampmodu Mte Series, Crimp, Plug, 3, 2.54 Mm Rohs Compliant Amp Te Connectivity 23T1670
Wire-To-Board Connector, AMPMODU MTE Series, Crimp, Plug, 3, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU MTE Series, Crimp, Plug, 3, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 92F1218 23T1670
Product Name Wire-Board Connector, Plug, 3 Position, 2.54Mm; Product Range Amp Te Connectivity Wire-To-Board Connector, Ampmodu Mte Series, Crimp, Plug, 3, 2.54 Mm Rohs Compliant Amp Te Connectivity
Material Plastic / Polymer; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details