TE Connectivity Wire-Board Connector, Plug, 3 Position, 2.54Mm; Product Range Amp Te Connectivity 103653-2.

Description
WIRE-BOARD CONNECTOR, PLUG, 3 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, PLUG, 3 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Plug, 3 Position, 2.54Mm; Product Range Amp Te Connectivity - 26AC5927 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 3 Position, 2.54Mm; Product Range Amp Te Connectivity
26AC5927
Wire-Board Connector, Plug, 3 Position, 2.54Mm; Product Range Amp Te Connectivity 26AC5927
WIRE-BOARD CONNECTOR, PLUG, 3 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 3 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplastic; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5927
Product Name Wire-Board Connector, Plug, 3 Position, 2.54Mm; Product Range Amp Te Connectivity
Material Plastic / Polymer; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details