TE Connectivity Wire-Board Connector, Plug, 2 Position, 2.54Mm; Product Range Amp Te Connectivity 103653-1.

Description
WIRE-BOARD CONNECTOR, PLUG, 2 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; Body Width:0.295" RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, PLUG, 2 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; Body Width:0.295" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Plug, 2 Position, 2.54Mm; Product Range Amp Te Connectivity - 26AC5926 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 2 Position, 2.54Mm; Product Range Amp Te Connectivity
26AC5926
Wire-Board Connector, Plug, 2 Position, 2.54Mm; Product Range Amp Te Connectivity 26AC5926
WIRE-BOARD CONNECTOR, PLUG, 2 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; Body Width:0.295" RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 2 POSITION, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplastic; Body Width:0.295" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5926
Product Name Wire-Board Connector, Plug, 2 Position, 2.54Mm; Product Range Amp Te Connectivity
Material Plastic / Polymer; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 220 mm (8.66 inch)
Bearing Bore / Ring O.D. 7.87 inch (200 mm)
View Details