TE Connectivity Conn, Housing, Rcpt, 10Pos, 2.54Mm; Product Range Amp Te Connectivity 103648-9

Description
CONN, HOUSING, RCPT, 10POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; No. of Contacts:10Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 10POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; No. of Contacts:10Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 10Pos, 2.54Mm; Product Range Amp Te Connectivity - 78X5531 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 10Pos, 2.54Mm; Product Range Amp Te Connectivity
78X5531
Conn, Housing, Rcpt, 10Pos, 2.54Mm; Product Range Amp Te Connectivity 78X5531
CONN, HOUSING, RCPT, 10POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; No. of Contacts:10Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONN, HOUSING, RCPT, 10POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; No. of Contacts:10Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78X5531
Product Name Conn, Housing, Rcpt, 10Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details