TE Connectivity Connector Housing, Socket, 4Pos; Product Range Amp Te Connectivity 103648-3

Description
CONNECTOR HOUSING, SOCKET, 4POS; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, SOCKET, 4POS; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Socket, 4Pos; Product Range Amp Te Connectivity - 78X5526 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Socket, 4Pos; Product Range Amp Te Connectivity
78X5526
Connector Housing, Socket, 4Pos; Product Range Amp Te Connectivity 78X5526
CONNECTOR HOUSING, SOCKET, 4POS; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, SOCKET, 4POS; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78X5526
Product Name Connector Housing, Socket, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details