TE Connectivity Connector Housing, Socket, 2Pos; Product Range Amp Te Connectivity 103648-1

Description
CONNECTOR HOUSING, SOCKET, 2POS; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, SOCKET, 2POS; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Socket, 2Pos; Product Range Amp Te Connectivity - 78X5524 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Socket, 2Pos; Product Range Amp Te Connectivity
78X5524
Connector Housing, Socket, 2Pos; Product Range Amp Te Connectivity 78X5524
CONNECTOR HOUSING, SOCKET, 2POS; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, SOCKET, 2POS; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:2Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78X5524
Product Name Connector Housing, Socket, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details