TE Connectivity Connector Contacts 103577-6

Description
Contact Features Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Reel Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Request a Quote
Description
Contact Features Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Reel Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 103577-6 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
103577-6
Connector Contacts 103577-6
Contact Features Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Reel Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]

Contact Features


  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 103577-6
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details