TE Connectivity Product Range Amp - Te Connectivity 103455-2.

Description
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:Pin Contact; Wire Size AWG Min:32AWG RoHS Compliant: Yes
Description
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:Pin Contact; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 30AC3030 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30AC3030
Product Range Amp - Te Connectivity 30AC3030
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:Pin Contact; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:Pin Contact; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3030
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products