TE Connectivity Circular Connectors - Circular Connectors - Housings - 103328-5 103328-5

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206090-103328-5 Packaging: Carton Number of Positions: 10 Pitch: 2.54 mm Connector Type: Header, Pin, Plug Number of Rows: 2 Row Spacing: 2.54 mm Termination: Through Hole Contact Material: Bronze Current Rating: 3 A Number of Contacts: 10 Length: 12.29 mm Housing Material: Thermoplastic Approvals: CSA Orientation: Vertical Contact Plating: Lead, Nickel, Tin Housing Color: Black Contact Current Rating: 3 A Contact Gender: Male Categories: Circular Connectors - Housings Contact Shape: Square Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 103328-5.; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Depth: 4.88 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Lead Length: 3.048 mm Mating Post Length: 5.842 mm ELV: Non-Compliant Flammability Rating: UL94 V-0 PCB Mounting Orientation: Vertical Contact Style: Pin High Speed Serial Data Connector: No High Temperature Housing: No Keyed: No Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206090-103328-5 Packaging: Carton Number of Positions: 10 Pitch: 2.54 mm Connector Type: Header, Pin, Plug Number of Rows: 2 Row Spacing: 2.54 mm Termination: Through Hole Contact Material: Bronze Current Rating: 3 A Number of Contacts: 10 Length: 12.29 mm Housing Material: Thermoplastic Approvals: CSA Orientation: Vertical Contact Plating: Lead, Nickel, Tin Housing Color: Black Contact Current Rating: 3 A Contact Gender: Male Categories: Circular Connectors - Housings Contact Shape: Square Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 103328-5.; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Depth: 4.88 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Lead Length: 3.048 mm Mating Post Length: 5.842 mm ELV: Non-Compliant Flammability Rating: UL94 V-0 PCB Mounting Orientation: Vertical Contact Style: Pin High Speed Serial Data Connector: No High Temperature Housing: No Keyed: No Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 103328-5 - 1206090-103328-5 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 103328-5
1206090-103328-5
Circular Connectors - Circular Connectors - Housings - 103328-5 1206090-103328-5
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206090-103328-5 Packaging: Carton Number of Positions: 10 Pitch: 2.54 mm Connector Type: Header, Pin, Plug Number of Rows: 2 Row Spacing: 2.54 mm Termination: Through Hole Contact Material: Bronze Current Rating: 3 A Number of Contacts: 10 Length: 12.29 mm Housing Material: Thermoplastic Approvals: CSA Orientation: Vertical Contact Plating: Lead, Nickel, Tin Housing Color: Black Contact Current Rating: 3 A Contact Gender: Male Categories: Circular Connectors - Housings Contact Shape: Square Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 103328-5.; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Depth: 4.88 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Lead Length: 3.048 mm Mating Post Length: 5.842 mm ELV: Non-Compliant Flammability Rating: UL94 V-0 PCB Mounting Orientation: Vertical Contact Style: Pin High Speed Serial Data Connector: No High Temperature Housing: No Keyed: No Max Operating Temperature: 105 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206090-103328-5
Packaging: Carton
Number of Positions: 10
Pitch: 2.54 mm
Connector Type: Header, Pin, Plug
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Through Hole
Contact Material: Bronze
Current Rating: 3 A
Number of Contacts: 10
Length: 12.29 mm
Housing Material: Thermoplastic
Approvals: CSA
Orientation: Vertical
Contact Plating: Lead, Nickel, Tin
Housing Color: Black
Contact Current Rating: 3 A
Contact Gender: Male
Categories: Circular Connectors - Housings
Contact Shape: Square
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): 103328-5.;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Depth: 4.88 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Lead Length: 3.048 mm
Mating Post Length: 5.842 mm
ELV: Non-Compliant
Flammability Rating: UL94 V-0
PCB Mounting Orientation: Vertical
Contact Style: Pin
High Speed Serial Data Connector: No
High Temperature Housing: No
Keyed: No
Max Operating Temperature: 105 °C

Buy Now
10 Modii Hdr Drst B/a .100Cl Rohs Compliant Amp - Te Connectivity - 90F4459 - Newark, An Avnet Company
Chicago, IL, United States
10 Modii Hdr Drst B/a .100Cl Rohs Compliant Amp - Te Connectivity
90F4459
10 Modii Hdr Drst B/a .100Cl Rohs Compliant Amp - Te Connectivity 90F4459
10 MODII HDR DRST B/A .100CL ROHS COMPLIANT: NO

10 MODII HDR DRST B/A .100CL ROHS COMPLIANT: NO

Supplier's Site
10 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity - 82AH9763 - Newark, An Avnet Company
Chicago, IL, United States
10 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity
82AH9763
10 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity 82AH9763
10 MODII HDR DRST B/A .100CL

10 MODII HDR DRST B/A .100CL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1206090-103328-5 90F4459
Product Name Circular Connectors - Circular Connectors - Housings - 103328-5 10 Modii Hdr Drst B/a .100Cl Rohs Compliant Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details