TE Connectivity Connector, Header, Tht, 2.54Mm, 16Way; Connector Systems Amp - Te Connectivity 103309-3.

Description
CONNECTOR, HEADER, THT, 2.54MM, 16WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: No
Description
CONNECTOR, HEADER, THT, 2.54MM, 16WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, Tht, 2.54Mm, 16Way; Connector Systems Amp - Te Connectivity - 28AC6856 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, Tht, 2.54Mm, 16Way; Connector Systems Amp - Te Connectivity
28AC6856
Connector, Header, Tht, 2.54Mm, 16Way; Connector Systems Amp - Te Connectivity 28AC6856
CONNECTOR, HEADER, THT, 2.54MM, 16WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: No

CONNECTOR, HEADER, THT, 2.54MM, 16WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6856
Product Name Connector, Header, Tht, 2.54Mm, 16Way; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details