TE Connectivity Connector Systems Amp - Te Connectivity 103239-1.

Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series; Connector Shroud:Unshrouded RoHS Compliant: No
Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series; Connector Shroud:Unshrouded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 24AC1375 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
24AC1375
Connector Systems Amp - Te Connectivity 24AC1375
Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series; Connector Shroud:Unshrouded RoHS Compliant: No

Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series; Connector Shroud:Unshrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1375
Product Name Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details