TE Connectivity
Dmc-M Seal Oring Deutsch - Te Connectivity
103-0030-04
Description
DMC-M SEAL ORING
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DMC-M SEAL ORING
Request a Quote
Email Supplier
Suppliers
Dmc-M Seal Oring Deutsch - Te Connectivity
46X7740
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch 103-0030-04 |
46X7740 |
|
Product Name
|
|
Dmc-M Seal Oring Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details