TE Connectivity Circular Connectors - Circular Connectors - Housings - 102972-6 102972-6

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148624-102972-6 Packaging: Carton Number of Positions: 6 Pitch: 2.54 mm Connector Type: Header, Pin, Plug Number of Rows: 1 Row Spacing: 2.54 mm Termination: Through Hole Contact Material: Bronze Current Rating: 3 A Number of Contacts: 6 Length: 14.83 mm Housing Material: Thermoplastic Approvals: CSA Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Current Rating: 3 A Contact Gender: Male Categories: Circular Connectors - Housings Contact Shape: Square Insulation Resistance: 5 GΩ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 2.34 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Lead Length: 3.175 mm Mating Post Length: 8.08 mm ELV: Non-Compliant Flammability Rating: UL94 V-0 PCB Mounting Orientation: Vertical Contact Style: Pin High Speed Serial Data Connector: No High Temperature Housing: No Keyed: No Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148624-102972-6 Packaging: Carton Number of Positions: 6 Pitch: 2.54 mm Connector Type: Header, Pin, Plug Number of Rows: 1 Row Spacing: 2.54 mm Termination: Through Hole Contact Material: Bronze Current Rating: 3 A Number of Contacts: 6 Length: 14.83 mm Housing Material: Thermoplastic Approvals: CSA Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Current Rating: 3 A Contact Gender: Male Categories: Circular Connectors - Housings Contact Shape: Square Insulation Resistance: 5 GΩ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 2.34 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Lead Length: 3.175 mm Mating Post Length: 8.08 mm ELV: Non-Compliant Flammability Rating: UL94 V-0 PCB Mounting Orientation: Vertical Contact Style: Pin High Speed Serial Data Connector: No High Temperature Housing: No Keyed: No Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 102972-6 - 1148624-102972-6 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 102972-6
1148624-102972-6
Circular Connectors - Circular Connectors - Housings - 102972-6 1148624-102972-6
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148624-102972-6 Packaging: Carton Number of Positions: 6 Pitch: 2.54 mm Connector Type: Header, Pin, Plug Number of Rows: 1 Row Spacing: 2.54 mm Termination: Through Hole Contact Material: Bronze Current Rating: 3 A Number of Contacts: 6 Length: 14.83 mm Housing Material: Thermoplastic Approvals: CSA Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Current Rating: 3 A Contact Gender: Male Categories: Circular Connectors - Housings Contact Shape: Square Insulation Resistance: 5 GΩ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 2.34 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Lead Length: 3.175 mm Mating Post Length: 8.08 mm ELV: Non-Compliant Flammability Rating: UL94 V-0 PCB Mounting Orientation: Vertical Contact Style: Pin High Speed Serial Data Connector: No High Temperature Housing: No Keyed: No Max Operating Temperature: 105 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148624-102972-6
Packaging: Carton
Number of Positions: 6
Pitch: 2.54 mm
Connector Type: Header, Pin, Plug
Number of Rows: 1
Row Spacing: 2.54 mm
Termination: Through Hole
Contact Material: Bronze
Current Rating: 3 A
Number of Contacts: 6
Length: 14.83 mm
Housing Material: Thermoplastic
Approvals: CSA
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Current Rating: 3 A
Contact Gender: Male
Categories: Circular Connectors - Housings
Contact Shape: Square
Insulation Resistance: 5 GΩ
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Depth: 2.34 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Lead Length: 3.175 mm
Mating Post Length: 8.08 mm
ELV: Non-Compliant
Flammability Rating: UL94 V-0
PCB Mounting Orientation: Vertical
Contact Style: Pin
High Speed Serial Data Connector: No
High Temperature Housing: No
Keyed: No
Max Operating Temperature: 105 °C

Buy Now
06 Modii Hdr Srst B/a .100Cl Rohs Compliant Amp - Te Connectivity - 90F3909 - Newark, An Avnet Company
Chicago, IL, United States
06 Modii Hdr Srst B/a .100Cl Rohs Compliant Amp - Te Connectivity
90F3909
06 Modii Hdr Srst B/a .100Cl Rohs Compliant Amp - Te Connectivity 90F3909
06 MODII HDR SRST B/A .100CL ROHS COMPLIANT: NO

06 MODII HDR SRST B/A .100CL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1148624-102972-6 90F3909
Product Name Circular Connectors - Circular Connectors - Housings - 102972-6 06 Modii Hdr Srst B/a .100Cl Rohs Compliant Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - J236A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details