Socket Contact Gold 22-26 AWG Crimp
Socket Contact Gold 22-26 AWG Crimp
MOD IV RECP PLTD 15 SEL
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25981TR-ND | 102548-1 | 102548-1 | 90F5053 |
| Product Name | Rectangular Connector Contacts | Headers & Wire Housings | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |