TE Connectivity Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 102393-6

Description
Win Source Part Number: 1377315-102393-6 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU MT Package: Tray Product Status: Active Features: Closed End Base Product Number: 102393 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Affected ECCN: EAR99 Wire Gauge: 26-30 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 16 Number of Rows: 2 Pitch: 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm) Cable Termination: IDC Wire Type: Discrete or Ribbon Cable
Request a Quote Datasheet
Description
Win Source Part Number: 1377315-102393-6 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU MT Package: Tray Product Status: Active Features: Closed End Base Product Number: 102393 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Affected ECCN: EAR99 Wire Gauge: 26-30 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 16 Number of Rows: 2 Pitch: 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm) Cable Termination: IDC Wire Type: Discrete or Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1377315-102393-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1377315-102393-6
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1377315-102393-6
Win Source Part Number: 1377315-102393-6 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU MT Package: Tray Product Status: Active Features: Closed End Base Product Number: 102393 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Affected ECCN: EAR99 Wire Gauge: 26-30 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 16 Number of Rows: 2 Pitch: 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm) Cable Termination: IDC Wire Type: Discrete or Ribbon Cable

Win Source Part Number: 1377315-102393-6
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU MT
Package: Tray
Product Status: Active
Features: Closed End
Base Product Number: 102393
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Affected
ECCN: EAR99
Wire Gauge: 26-30 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 16
Number of Rows: 2
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)
Cable Termination: IDC
Wire Type: Discrete or Ribbon Cable

Buy Now Datasheet
Free Hanging, Panel Mount - A25797-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A25797-ND
Free Hanging, Panel Mount A25797-ND
16 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG

16 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG

Buy Now Datasheet
16 Ampmodu Mt Assy Dr .100Cl Rohs Compliant Amp - Te Connectivity - 10H6181 - Newark, An Avnet Company
Chicago, IL, United States
16 Ampmodu Mt Assy Dr .100Cl Rohs Compliant Amp - Te Connectivity
10H6181
16 Ampmodu Mt Assy Dr .100Cl Rohs Compliant Amp - Te Connectivity 10H6181
16 AMPMODU MT ASSY DR .100CL ROHS COMPLIANT: NO

16 AMPMODU MT ASSY DR .100CL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1377315-102393-6 A25797-ND 10H6181
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Free Hanging, Panel Mount 16 Ampmodu Mt Assy Dr .100Cl Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details