TE Connectivity Connector Housing, Receptacle 40 Position, 2.54Mm; Product Range Amp Te Connectivity 102387-9

Description
CONNECTOR HOUSING, RECEPTACLE 40 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE 40 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle 40 Position, 2.54Mm; Product Range Amp Te Connectivity - 90F4538 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 40 Position, 2.54Mm; Product Range Amp Te Connectivity
90F4538
Connector Housing, Receptacle 40 Position, 2.54Mm; Product Range Amp Te Connectivity 90F4538
CONNECTOR HOUSING, RECEPTACLE 40 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE 40 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:40Positions; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Idc; Product Range Amp Te Connectivity - 39Y8031 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Idc; Product Range Amp Te Connectivity
39Y8031
Connector, Idc; Product Range Amp Te Connectivity 39Y8031
CONNECTOR, IDC; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:40Ways; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; SVHC:No SVHC (15-Jan-2019); Lead Spacing:2.54mm; No. of Contacts:40Contacts; RoHS Compliant: Yes

CONNECTOR, IDC; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:40Ways; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; SVHC:No SVHC (15-Jan-2019); Lead Spacing:2.54mm; No. of Contacts:40Contacts;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4538
Product Name Connector Housing, Receptacle 40 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details