TE Connectivity Connector Housing, Receptacle 34 Position, 2.54Mm; Product Range Amp Te Connectivity 102387-8

Description
CONNECTOR HOUSING, RECEPTACLE 34 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; No. of Contacts:34ContactsR oHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE 34 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; No. of Contacts:34ContactsR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle 34 Position, 2.54Mm; Product Range Amp Te Connectivity - 90F4537 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 34 Position, 2.54Mm; Product Range Amp Te Connectivity
90F4537
Connector Housing, Receptacle 34 Position, 2.54Mm; Product Range Amp Te Connectivity 90F4537
CONNECTOR HOUSING, RECEPTACLE 34 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; No. of Contacts:34ContactsR oHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE 34 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:34Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; No. of Contacts:34ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4537
Product Name Connector Housing, Receptacle 34 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details