TE Connectivity Connector Housing, Receptacle 26 Position, 2.54Mm; Product Range Amp Te Connectivity 102387-6.

Description
CONNECTOR HOUSING, RECEPTACLE 26 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RECEPTACLE 26 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Housing, Receptacle 26 Position, 2.54mm, part number 28AC6832, is designed for use in the AMPMODU Mod IV series. It features a 26-position configuration with a pitch spacing of 2.54mm, suitable for wire-to-board applications. This receptacle is compatible with Ampmodu socket contacts and is constructed from high-temperature tolerant materials, ensuring durability in various environments. The product supports wire sizes ranging from 32 AWG to 20 AWG and has a maximum current rating of 3.0 amps per contact in free air. It is RoHS compliant, making it suitable for environmentally conscious projects. The housing is polarized to prevent misalignment during mating, enhancing reliability in electronic connections.

Datasheet Summary
Powered by GS/AI

The Connector Housing, Receptacle 26 Position, 2.54mm, part number 28AC6832, is designed for use in the AMPMODU Mod IV series. It features a 26-position configuration with a pitch spacing of 2.54mm, suitable for wire-to-board applications. This receptacle is compatible with Ampmodu socket contacts and is constructed from high-temperature tolerant materials, ensuring durability in various environments. The product supports wire sizes ranging from 32 AWG to 20 AWG and has a maximum current rating of 3.0 amps per contact in free air. It is RoHS compliant, making it suitable for environmentally conscious projects. The housing is polarized to prevent misalignment during mating, enhancing reliability in electronic connections.

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle 26 Position, 2.54Mm; Product Range Amp Te Connectivity - 28AC6832 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 26 Position, 2.54Mm; Product Range Amp Te Connectivity
28AC6832
Connector Housing, Receptacle 26 Position, 2.54Mm; Product Range Amp Te Connectivity 28AC6832
CONNECTOR HOUSING, RECEPTACLE 26 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE 26 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:26Positions; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet
Housing, Receptacle, 2.54Mm, 26Way; Product Range Amp Te Connectivity - 33X0865 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 2.54Mm, 26Way; Product Range Amp Te Connectivity
33X0865
Housing, Receptacle, 2.54Mm, 26Way; Product Range Amp Te Connectivity 33X0865
HOUSING, RECEPTACLE, 2.54MM, 26WAY; Product Range:AMPMODU MOD IV Series; Gender:Receptacle; No. of Positions:26Ways; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; SVHC:No SVHC (15-Jun-2015); Lead Spacing:2.54mm; No. of RoHS Compliant: Yes

HOUSING, RECEPTACLE, 2.54MM, 26WAY; Product Range:AMPMODU MOD IV Series; Gender:Receptacle; No. of Positions:26Ways; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; SVHC:No SVHC (15-Jun-2015); Lead Spacing:2.54mm; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6832
Product Name Connector Housing, Receptacle 26 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details