TE Connectivity Connector Housing, Receptacle, 20 Position, 2Row, 2.54Mm; Product Range Amp Te Connectivity 102387-4.

Description
CONNECTOR HOUSING, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM; PRODUCT RANGE:AMPMODU MOD IV SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:20POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS; COLOUR:BLACK; NO. OF ROWS:2 ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM; PRODUCT RANGE:AMPMODU MOD IV SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:20POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS; COLOUR:BLACK; NO. OF ROWS:2 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 20 Position, 2Row, 2.54Mm; Product Range Amp Te Connectivity - 28AC6831 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 20 Position, 2Row, 2.54Mm; Product Range Amp Te Connectivity
28AC6831
Connector Housing, Receptacle, 20 Position, 2Row, 2.54Mm; Product Range Amp Te Connectivity 28AC6831
CONNECTOR HOUSING, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM; PRODUCT RANGE:AMPMODU MOD IV SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:20POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS; COLOUR:BLACK; NO. OF ROWS:2 ROHS COMPLIANT: YES

CONNECTOR HOUSING, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM; PRODUCT RANGE:AMPMODU MOD IV SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:20POSITIONS; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS; COLOUR:BLACK; NO. OF ROWS:2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6831
Product Name Connector Housing, Receptacle, 20 Position, 2Row, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details