TE Connectivity Connector Housing, Receptacle, 20 Position, 2Row, 2.54Mm; Product Range Amp Te Connectivity 102387-4

Description
CONNECTOR HOUSING, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Colour:Black; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Colour:Black; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 20 Position, 2Row, 2.54Mm; Product Range Amp Te Connectivity - 90F4760 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 20 Position, 2Row, 2.54Mm; Product Range Amp Te Connectivity
90F4760
Connector Housing, Receptacle, 20 Position, 2Row, 2.54Mm; Product Range Amp Te Connectivity 90F4760
CONNECTOR HOUSING, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Colour:Black; No. of Rows:2 RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Colour:Black; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Product Range Amp Te Connectivity - 25M0222 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Product Range Amp Te Connectivity
25M0222
Connector; Product Range Amp Te Connectivity 25M0222
CONNECTOR; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; SVHC:No SVHC (15-Jan-2019); No. of Contacts:20Contacts; No. of Rows:2Ro RoHS Compliant: Yes

CONNECTOR; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; SVHC:No SVHC (15-Jan-2019); No. of Contacts:20Contacts; No. of Rows:2Ro RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4760
Product Name Connector Housing, Receptacle, 20 Position, 2Row, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details