TE Connectivity Connector Housing, Receptacle 16 Position, 2.54Mm; Product Range Amp Te Connectivity 102387-3.

Description
CONNECTOR HOUSING, RECEPTACLE 16 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MOD IV SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:16POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE 16 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MOD IV SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:16POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle 16 Position, 2.54Mm; Product Range Amp Te Connectivity - 26AC5916 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 16 Position, 2.54Mm; Product Range Amp Te Connectivity
26AC5916
Connector Housing, Receptacle 16 Position, 2.54Mm; Product Range Amp Te Connectivity 26AC5916
CONNECTOR HOUSING, RECEPTACLE 16 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MOD IV SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:16POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES

CONNECTOR HOUSING, RECEPTACLE 16 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MOD IV SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:16POSITIONS; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5916
Product Name Connector Housing, Receptacle 16 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details