TE Connectivity Connector Housing, Receptacle 16 Position, 2.54Mm; Product Range Amp Te Connectivity 102387-3

Description
CONNECTOR HOUSING, RECEPTACLE 16 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE 16 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle 16 Position, 2.54Mm; Product Range Amp Te Connectivity - 90F4759 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 16 Position, 2.54Mm; Product Range Amp Te Connectivity
90F4759
Connector Housing, Receptacle 16 Position, 2.54Mm; Product Range Amp Te Connectivity 90F4759
CONNECTOR HOUSING, RECEPTACLE 16 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE 16 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet
Housing, Receptacle, 16Way; Product Range Amp Te Connectivity - 95M0626 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 16Way; Product Range Amp Te Connectivity
95M0626
Housing, Receptacle, 16Way; Product Range Amp Te Connectivity 95M0626
HOUSING, RECEPTACLE, 16WAY; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:16Ways; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; SVHC:No SVHC (15-Jan-2019); Colour:Black; Contact RoHS Compliant: Yes

HOUSING, RECEPTACLE, 16WAY; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:16Ways; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; SVHC:No SVHC (15-Jan-2019); Colour:Black; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4759
Product Name Connector Housing, Receptacle 16 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details