TE Connectivity Housing, Receptacle, 14Pos, 2.54Mm; Product Range Amp Te Connectivity 102387-2

Description
HOUSING, RECEPTACLE, 14POS, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
HOUSING, RECEPTACLE, 14POS, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, 14Pos, 2.54Mm; Product Range Amp Te Connectivity - 71Y9682 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 14Pos, 2.54Mm; Product Range Amp Te Connectivity
71Y9682
Housing, Receptacle, 14Pos, 2.54Mm; Product Range Amp Te Connectivity 71Y9682
HOUSING, RECEPTACLE, 14POS, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

HOUSING, RECEPTACLE, 14POS, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity - 90F4758 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity
90F4758
Connector Housing, Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity 90F4758
CONNECTOR HOUSING, RECEPTACLE 14 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; No. of Contacts:14ContactsR oHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE 14 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; No. of Contacts:14ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71Y9682
Product Name Housing, Receptacle, 14Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details