TE Connectivity Connector Hardware, Mounts, Locks & Retainers 102320-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT Dimensions Product Length : 20.2 MM  [.795 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT Dimensions Product Length : 20.2 MM  [.795 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 102320-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
102320-1
Connector Hardware, Mounts, Locks & Retainers 102320-1
Body Features Primary Product Color : Black Primary Product Material : PBT Dimensions Product Length : 20.2 MM  [.795 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT

Dimensions


  • Product Length : 20.2 MM  [.795 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Latch
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Rectangular Connector Accessories - ALLN01-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
ALLN01-ND
Rectangular Connector Accessories ALLN01-ND
Connector Ejector Latch For AMP-LATCH Series

Connector Ejector Latch For AMP-LATCH Series

Buy Now Datasheet
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 102320-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
102320-1
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 102320-1
UNIVERSAL HEADER LATCH

UNIVERSAL HEADER LATCH

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories - 1380473-102320-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
1380473-102320-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories 1380473-102320-1
Win Source Part Number: 1380473-102320-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Series: AMP-Latch Package: Bulk Accessory Type: Ejector Latch For Use With/Related Products: AMP-LATCH Series Standard Package: 1 pcs ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Base Product Number: 102320 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380473-102320-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Accessories
Series: AMP-Latch
Package: Bulk
Accessory Type: Ejector Latch
For Use With/Related Products: AMP-LATCH Series
Standard Package: 1 pcs
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity
Base Product Number: 102320
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 102320-1 ALLN01-ND 102320-1 1380473-102320-1
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products