TE Connectivity Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity 102241-5.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:7Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:7Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity - 28AC6825 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity
28AC6825
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity 28AC6825
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:7Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:7Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:7Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6825
Product Name Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details