102198-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
102198-1
Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)
Mechanical Attachment Thread Size : 2-56 UNC 2A
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Bolt & Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)
Mechanical Attachment Thread Size : 2-56 UNC 2A
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Bolt & Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
102198-1
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)
Mechanical Attachment Thread Size : 2-56 UNC 2A
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Bolt & Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting
Body Features
- Primary Product Material : Stainless Steel
- Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)
Mechanical Attachment
- Thread Size : 2-56 UNC 2A
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Mounting Bolt & Nut
- Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
102198-1 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details