Body Features Port Material : Titanium
Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : M4x0.7 Male
Dimensions Dimensions : Hex 8 MM [Hex .315 INCH ]
Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10
Operation/Applicatio
n Output/Span : 60 mV Pressure (PSI) : 150 Pressure Accuracy : Down to ± .35% FSO Pressure Range : 0 - 10 bar Proof Pressure Range : 2X FS
Other Sensor Options : High Accuracy
Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ] Pressure (BAR) : 10
Body Features
Configuration Features
- Electrical Connection : No Connector
- Pressure Port/Fitting : M4x0.7 Male
Dimensions
- Dimensions : Hex 8 MM [Hex .315 INCH ]
Electrical Characteristics
- Pressure Transducer Supply Voltage (V) : 10
Operation/Application
- Output/Span : 60 mV
- Pressure (PSI) : 150
- Pressure Accuracy : Down to ± .35% FSO
- Pressure Range : 0 - 10 bar
- Proof Pressure Range : 2X FS
Other
- Sensor Options : High Accuracy
Product Type Features
- Pressure Transducer Sensor Type : Miniature Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
- Pressure (BAR) : 10