"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
CONN HEADER R/A 30POS 2.54MM
Header Connector,PCB Mount,RECEPT,30 Contacts,PIN,0.1 Pitch,PC TAIL Terminal
030 UNIV HDR RA 4S 30DP STD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AHZ30K-ND | 102162-7 | 33B3985 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header Connector,pcb Mount,recept,30 Contacts,pin,0.1 Pitch,pc Tail Terminal Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 1.0 amps | 1.0 amps |