Body Features Case Material : Anodized Aluminium
Dimensions Product Height : 13 MM [.511 INCH ] Product Length : 20.8 MM [.818 INCH ] Product Width : 20.8 MM [.818 INCH ]
Electrical Characteristics Excitation Voltage Range (VDC) : 5 - 16
Other FS Range (±) DEG/SEC : 500
Product Type Features Accuracy (PCT) : ±.5 Rate & Inertial Sensor Type : Rate Sensors/Gyros
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Case Material : Anodized Aluminium
Dimensions
- Product Height : 13 MM [.511 INCH ]
- Product Length : 20.8 MM [.818 INCH ]
- Product Width : 20.8 MM [.818 INCH ]
Electrical Characteristics
- Excitation Voltage Range (VDC) : 5 - 16
Other
- FS Range (±) DEG/SEC : 500
Product Type Features
- Accuracy (PCT) : ±.5
- Rate & Inertial Sensor Type : Rate Sensors/Gyros
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]