Body Features Case Material : 303 Stainless Steel, Stainless Steel
Dimensions Full Stroke Range : 12700 MM [500 INCH ]
Other Encoder Drive : Yes Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : String Encoder
Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Case Material : 303 Stainless Steel, Stainless Steel
Dimensions Full Stroke Range : 12700 MM [500 INCH ]
Other Encoder Drive : Yes Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : String Encoder
Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features Case Material : 303 Stainless Steel, Stainless Steel
Dimensions Full Stroke Range : 12700 MM [500 INCH ]
Other Encoder Drive : Yes Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : String Encoder
Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
Case Material : 303 Stainless Steel, Stainless Steel
Dimensions
Full Stroke Range : 12700 MM [500 INCH ]
Other
Encoder Drive : Yes
Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel
Repeatability (PCTFS) : .02
Product Type Features
Position Sensor Product Type : String Encoder
Usage Conditions
Accuracy (PCTFS) : ±.04
Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]