TE Connectivity Ribbon Cable Connectors 102142-5

Description
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Shape & Form : Square Dimensions Connector Length : 82.8 MM  [3.26 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Clearance-Fit Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pinless Headers Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Shape & Form : Square Dimensions Connector Length : 82.8 MM  [3.26 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Clearance-Fit Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pinless Headers Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 102142-5 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
102142-5
Ribbon Cable Connectors 102142-5
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Shape & Form : Square Dimensions Connector Length : 82.8 MM  [3.26 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Clearance-Fit Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pinless Headers Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : Without
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Shape & Form : Square

Dimensions


  • Connector Length : 82.8 MM  [3.26 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention Type Within Housing : Clearance-Fit
  • Mating Alignment : With
  • Mating Alignment Type : Center, Dual Polarizing Bar
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Ribbon Cable Connector Header Type : Universal Ejection Pinless Headers

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 102142-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
102142-5-ND
Rectangular Connector Housings 102142-5-ND
"50 Rectangular Connectors - Housings Header Black 0.100"" (2.54mm)"

"50 Rectangular Connectors - Housings Header Black 0.100"" (2.54mm)"

Buy Now Datasheet
Unv Amp-Latch Hdr Hsg 50P W/mtg Ears Rohs Compliant Amp - Te Connectivity - 10H6148 - Newark, An Avnet Company
Chicago, IL, United States
Unv Amp-Latch Hdr Hsg 50P W/mtg Ears Rohs Compliant Amp - Te Connectivity
10H6148
Unv Amp-Latch Hdr Hsg 50P W/mtg Ears Rohs Compliant Amp - Te Connectivity 10H6148
UNV AMP-LATCH HDR HSG 50P W/MTG EARS ROHS COMPLIANT: YES

UNV AMP-LATCH HDR HSG 50P W/MTG EARS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 102142-5 102142-5-ND 10H6148
Product Name Ribbon Cable Connectors Rectangular Connector Housings Unv Amp-Latch Hdr Hsg 50P W/mtg Ears Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products